Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | MSP432 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | MSP432E401Y |
Kit Contents | SimpleLink Ethernet MSP432E401Y LaunchPad Dev Brd USB MicroB to USB-A Plug Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
MSP432E401Y LaunchPad™ development kit for Ethernet SimpleLink™ MCU | Texas Instruments |
Development Board, Arm Cortex-M4F Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP-EXP432E401Y?
Additional datasheets, footprints and schematics for MSP-EXP432E401Y are listed on our Part Details page. You can also find images and similar parts to MSP-EXP432E401Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-EXP432E401Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-EXP432E401Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-EXP432E401Y fall under?
The MSP-EXP432E401Y is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MSP-EXP432E401Y when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-EXP432E401Y you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-EXP432E401Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-EXP432E401Y have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP-EXP432E401Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-EXP432E401Y often in real-time on the comparison pages.
What if I can't find stock of MSP-EXP432E401Y?
You can fill out our help required form which you can use to request a quote for MSP-EXP432E401Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.