Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MSP430FRxx |
Core Architecture | MSP430 |
Core Sub-Architecture | - |
Silicon Core Number | MSP430FR6989 |
Kit Contents | Dev Board MSP430FR6989 Micro USB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | MSP430 FRAM CPU On-board Emulator Segmented LCD Display EnergyTrace++ Technology 40pin Connector |
MSP430FR6989 LaunchPadâ„¢ development kit | Texas Instruments |
MSP-EXP430FR6989, MCU MSP430x Devkit | RS |
Dev Board, Fram Launchpad | Newark Electronics |
Where can I find additional details, specifications and documents for a MSP-EXP430FR6989?
Additional datasheets, footprints and schematics for MSP-EXP430FR6989 are listed on our Part Details page. You can also find images and similar parts to MSP-EXP430FR6989 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-EXP430FR6989 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-EXP430FR6989 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-EXP430FR6989 fall under?
The MSP-EXP430FR6989 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MSP-EXP430FR6989 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-EXP430FR6989 you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-EXP430FR6989 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-EXP430FR6989 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP-EXP430FR6989.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-EXP430FR6989 often in real-time on the comparison pages.
What if I can't find stock of MSP-EXP430FR6989?
You can fill out our help required form which you can use to request a quote for MSP-EXP430FR6989 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.