Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MSP430FR59xx |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Core Number | MSP430FR5969 |
Kit Contents | Eval Board MSP430FR5969 Micro USB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | FRAM Technology MSP430 MCU Onboard eZ-FET Emulation Backchannel UART Through USB-PC |
MSP430FR5969 LaunchPad&trade | Texas Instruments |
LaunchPad MCU DevKit, MSP-EXP430FR5969 | RS |
Where can I find additional details, specifications and documents for a MSP-EXP430FR5969?
Additional datasheets, footprints and schematics for MSP-EXP430FR5969 are listed on our Part Details page. You can also find images and similar parts to MSP-EXP430FR5969 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-EXP430FR5969 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-EXP430FR5969 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-EXP430FR5969 fall under?
The MSP-EXP430FR5969 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MSP-EXP430FR5969 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-EXP430FR5969 you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-EXP430FR5969 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-EXP430FR5969 have stock available?
Authorised distributors including Texas Instruments and RS have stock available or on a lead time for MSP-EXP430FR5969.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-EXP430FR5969 often in real-time on the comparison pages.
What if I can't find stock of MSP-EXP430FR5969?
You can fill out our help required form which you can use to request a quote for MSP-EXP430FR5969 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.