Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 1kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C Parallel Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8051 |
CPU Speed | 33MHz |
Controller Family/Series | MSC1200Yx |
Embedded Interface Type | I2C SPI USART |
Flash Memory Size | 8KB |
MCU Case Style | TQFP |
MPU Core Size | 8bit |
Memory Type | Flash |
Microprocessor/Controller Features | 16 Digital I/O Pins Additional 32-Bit Accumulator Two 16-Bit Timer/Counters System Timers Programmable Watchdog Timer Full-Duplex USART Power Management Control Internal Clock Divider Digital Brownout Reset Analog Low-Voltage Detect 20 Interrupt Sources |
No. of ADC Inputs | 8 |
Where can I find additional details, specifications and documents for a MSC1200Y3PFBT?
Additional datasheets, footprints and schematics for MSC1200Y3PFBT are listed on our Part Details page. You can also find images and similar parts to MSC1200Y3PFBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSC1200Y3PFBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSC1200Y3PFBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSC1200Y3PFBT fall under?
The MSC1200Y3PFBT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MSC1200Y3PFBT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSC1200Y3PFBT you can contact the distributor directly for product support, shipping queries etc.
Is the MSC1200Y3PFBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSC1200Y3PFBT have stock available?
There is no stock from authorised distributors for MSC1200Y3PFBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSC1200Y3PFBT often in real-time on the comparison pages.
What if I can't find stock of MSC1200Y3PFBT?
You can fill out our help required form which you can use to request a quote for MSC1200Y3PFBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.