Status: | Active |
---|---|
Series: | MSB92A |
RoHS: | Compliant |
Prices starting from US$0.0269
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0361
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
32,225
in stock
|
Buy Now | |
element14
from US$0.0367
|
32,225
in stock
|
Buy Now | |
Farnell
from US$0.0349
|
32,225
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0283
|
-
|
Buy Now | |
Avnet America
from US$0.0279
|
-
|
Buy Now | |
Avnet Asia
from US$0.0269
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | MSB92A |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 120 |
hFE Max | 200 |
fT Min (MHz) | 50 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
Bipolar Transistor, Pnp, -300V, Sc-70-3 | Newark Electronics |
BIPOLAR TRANSISTOR, PNP, -300V, SC-70-3 | element14 |
Trans GP BJT PNP 300V 0.5A 3-Pin SC-70 T/R | Avnet Silica |
ON Semiconductor, MSB92ASWT1G | RS |
MSB92ASWT1G Series 300 V 500 mA PNP Surface Mount Bipolar Transistors -SC-70-3 . | Future Electronics |
Where can I find additional details, specifications and documents for a MSB92ASWT1G?
Additional datasheets, footprints and schematics for MSB92ASWT1G are listed on our Part Details page. You can also find images and similar parts to MSB92ASWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSB92ASWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSB92ASWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSB92ASWT1G fall under?
The MSB92ASWT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MSB92ASWT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSB92ASWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MSB92ASWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MSB92ASWT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for MSB92ASWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSB92ASWT1G often in real-time on the comparison pages.
What if I can't find stock of MSB92ASWT1G?
You can fill out our help required form which you can use to request a quote for MSB92ASWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.