Status: | Active |
---|---|
Series: | MSA1162 |
RoHS: | Compliant |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0158
|
6,346
in stock
|
Buy Now | |
Chip One Stop
from US$0.0163
|
11,950
in stock
|
Buy Now | |
element14
from US$0.0161
|
6,346
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
2,999
in stock
|
Buy Now | |
Future Electronics
from US$0.0139
|
-
|
Buy Now | |
Avnet America
from US$0.0130
|
-
|
Buy Now | |
Avnet Asia
from US$0.0136
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
Pb-Free Packages are Available |
Description | MSA1162, hFE 200 to 400 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 50 |
VCBO (V) | 60 |
VEBO (V) | 7 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 200 |
hFE Max | 400 |
fT Min (MHz) | 80 |
PTM Max (W) | 0.2 |
Package Type | SC-59-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
TRANSISTOR, AEC-Q101, PNP, -50V, SC-59 | element14 |
Bipolar Transistor, Pnp, -50V | Newark Electronics |
Diode | Future Electronics |
Trans GP BJT PNP 50V 0.1A 3-Pin SC-59 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MSA1162GT1G?
Additional datasheets, footprints and schematics for MSA1162GT1G are listed on our Part Details page. You can also find images and similar parts to MSA1162GT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSA1162GT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSA1162GT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSA1162GT1G fall under?
The MSA1162GT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MSA1162GT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSA1162GT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MSA1162GT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MSA1162GT1G have stock available?
Authorised distributors including Farnell, Chip One Stop, element14, Newark Electronics and Future Electronics have stock available or on a lead time for MSA1162GT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSA1162GT1G often in real-time on the comparison pages.
What if I can't find stock of MSA1162GT1G?
You can fill out our help required form which you can use to request a quote for MSA1162GT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.