MS583702BA01-50 Pressure Sensors by TE Connectivity

2 BARA DIGITAL PRESSURE SENSOR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.72

Distributor Stock
Logo for RS
RS
from US$5.33
3,800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.72
27,500
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.75
5,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$8.93
4,038
in stock
Buy Now
Logo for element14
element14
from US$4.88
3,275
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.73
3,275
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.48
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.62
1,016
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.99
374
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.35
374
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$5.84
89
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$5.84
29
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.79
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$4.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.29
-
Buy Now
Logo for Sager
Sager
from US$4.84
-
Buy Now

Specifications

Dimensions .13 x .13 x .108in, 3.3 x 3.3 x 2.75mm
Supply Voltage 1.5 – 3.6V
Overpressure 10 bar
Output/Span 24 bit ADC
Pressure 2000mbar, 2bar
Resolution .016
Output Interface I2C
Accuracy ±0.5mbar
Options No Option
Package Surface Mountable
Type Absolute
Sensor Type Digital Pressure and Altimeter Sensor Modules
Operating Temperature Range -4 – 185°F, -20 – 85°C

Alternative Descriptions

MEAMS583702BA01-50 | Avnet America
PRESSURE SENSORS | Richardson RFPD
MS5837-02BA01 2BA T&R PRESSURE SEN Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Proof Pressure Range: 10 bar Pressure: 2 bar Output Signal Type: 24 bit ADC Digital Pressure and Altimeter Sensor Modules Absolute 10 bar 2 bar | Compact Water Resistant Pressure Sensor | Part Number: MS583702BA01-50 | Internal Number: MS583702BA01-50 | MS5837-02BA01 2BA T&R PRESSURE SEN Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Proof Pressure Range: 10 bar Pressure: 2 bar Output Signal Type: 24 bit ADC Digital Pressure and Altimeter Sensor Modules Absolute 10 bar 2 bar | Compact Water Resistant Pressure Sensor | Part# MS583702BA01-50 | TE Store
Pressure Sensor MS5837-02BA01 | RS
GEL FILLED PRESSURE SENSOR, 1.2BAR, 3V | element14
Pressure Sensor, Altimeter, Barometric, Sealed Gauge,0.3 to 1.2 bar,24 bit, I2C, SMD | TE Connectivity MS583702BA01-50 | RS Americas
Gel Filled Pressure Sensor, 1.2Bar, 3V | Newark Electronics
Board Mt. Pressure Sensors MS5837-02BA01 MICRO | Rapid Electronics
CUT TAPE - 2 BA PRESSURE SENSOR | Heilind Electronics
BAROMETRIC PRESSURE SENSOR | Future Electronics
Board Mount Pressure Sensors | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MS583702BA01-50?

Additional datasheets, footprints and schematics for MS583702BA01-50 are listed on our Part Details page. You can also find images and similar parts to MS583702BA01-50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MS583702BA01-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS583702BA01-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MS583702BA01-50 fall under?

The MS583702BA01-50 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.

Can I view similar or alternative parts?

You can view similar parts to MS583702BA01-50 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MS583702BA01-50 you can contact the distributor directly for product support, shipping queries etc.

Is the MS583702BA01-50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MS583702BA01-50 have stock available?

Authorised distributors including Avnet America, Richardson RFPD, TE Store, RS and element14 have stock available or on a lead time for MS583702BA01-50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MS583702BA01-50 often in real-time on the comparison pages.

What if I can't find stock of MS583702BA01-50?

You can fill out our help required form which you can use to request a quote for MS583702BA01-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay