Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.16
|
83
in stock
|
Buy Now | |
TE Store
from US$78.40
|
1,169
in stock
|
Buy Now | |
TTI Europe
from US$33.36
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$39.69
|
20
in stock
|
Buy Now | |
element14
from US$56.62
|
20
in stock
|
Buy Now | |
Farnell
from US$49.77
|
20
in stock
|
Buy Now | |
Avnet America
from US$31.06
|
-
|
Buy Now | |
RS Americas
from US$85.66
|
-
|
Buy Now | |
Richardson RFPD
from US$32.90
|
-
|
Buy Now | |
Sager
from US$42.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | .24 x .25in, 6.2 x 6.4mm |
---|---|
Supply Voltage | 1.8 – 3.6V |
Pressure | 30000mbar |
Accuracy | ±400mbar |
Resolution | .5 |
Output/Span | 24 bit ADC |
Options | No Option |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MS5803-30BA01 DIGIT PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Absolute Output Signal Type: 24 bit ADC Pressure Accuracy: ±400mbar Supply Voltage Range: 1.8 – 3.6 V Digital Pressure and Altimeter Sensor Modules Absolute 24 bit ADC ±400mbar | Board Mount Pressure Sensor | Part Number: MS580330BA01-00 | Internal Number: MS580330BA01-00 | TE Connectivity | TE Store |
Sensor Pressure SMD MS5803-30BA 30bar | RS |
Pressure Sensor, 30Bar, Digital, 3.6V Rohs Compliant: No |Te Connectivity MS580330BA01-00 | Newark Electronics |
PRESSURE SENSOR, 30BAR, DIGITAL, 3.6V | element14 |
Pressure Sensor 0bar to 30bar Absolute 8-Pin SMD Tube | Avnet America |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors MS5803-30BA 30BAR WHITE GEL | Sager |
Where can I find additional details, specifications and documents for a MS580330BA01-00?
Additional datasheets, footprints and schematics for MS580330BA01-00 are listed on our Part Details page. You can also find images and similar parts to MS580330BA01-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS580330BA01-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS580330BA01-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS580330BA01-00 fall under?
The MS580330BA01-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to MS580330BA01-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS580330BA01-00 you can contact the distributor directly for product support, shipping queries etc.
Is the MS580330BA01-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS580330BA01-00 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for MS580330BA01-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS580330BA01-00 often in real-time on the comparison pages.
What if I can't find stock of MS580330BA01-00?
You can fill out our help required form which you can use to request a quote for MS580330BA01-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.