MS5534-CM Sensors & Transducers by TE Connectivity

BAROMETER MODULE DIGITAL 1.1BAR 3.6V

Status: Unknown
Series: MS5541C Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$23.64


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics -
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Operating Pressure Max 1.1bar
Sensor Output Digital
Pressure Measurement Type Absolute
Voltage Rating 3.6V
Port Style -
Supply Current 4µA
Product Range MS5541C Series
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Barometer Module, Digital, 1.1Bar, 3.6V | Newark Electronics
Pressure Sensor 0.01bar to 1.1bar Absolute 8-Pin SMD | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MS5534-CM?

Additional datasheets, footprints and schematics for MS5534-CM are listed on our Part Details page. You can also find images and similar parts to MS5534-CM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MS5534-CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS5534-CM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MS5534-CM fall under?

The MS5534-CM is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to MS5534-CM when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MS5534-CM you can contact the distributor directly for product support, shipping queries etc.

Is the MS5534-CM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MS5534-CM have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MS5534-CM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MS5534-CM often in real-time on the comparison pages.

What if I can't find stock of MS5534-CM?

You can fill out our help required form which you can use to request a quote for MS5534-CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay