Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.80
|
4,760
in stock
|
Buy Now | |
PEI-Genesis
from US$0.79
|
7,465
in stock
|
Buy Now | |
Electro Enterprises
from US$0.79
|
4,058
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
3,520
in stock
|
Buy Now | |
element14
from US$1.93
|
556
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.40
|
174
in stock
|
Buy Now | |
Heilind Electronics
from US$4.40
|
58
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now |
Accessory Type | Bushing Sleeve |
---|---|
For Use With | 16-16S Shell Size 10-350349 10-305200 MS3057-A Style Cable Clamps |
Product Range | - |
BUSHING SLEEVE, SIZE 16-16S, CABLE CLAMP | Farnell |
Amphenol Rohs Compliant: Yes |Detco Industries MS3420-8 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Bushing Sleeve |
---|---|
For Use With | 16-16S Shell Size 10-350349 10-305200 MS3057-A Style Cable Clamps |
Product Range | - |
TELESCOPING BUSHING, NEOPRENE | element14 |
RUBBER BUSHING MS34208 | Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Telescoping Bushing |
---|---|
For Use With | MS3057-A, MS3057-C Circular Cable Clamp |
Connector Accessories Telescoping Bushing Rubber | Avnet America |
Where can I find additional details, specifications and documents for a MS3420-8?
Additional datasheets, footprints and schematics for MS3420-8 are listed on our Part Details page. You can also find images and similar parts to MS3420-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3420-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3420-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3420-8 fall under?
The MS3420-8 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3420-8 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3420-8 you can contact the distributor directly for product support, shipping queries etc.
Is the MS3420-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3420-8 have stock available?
Authorised distributors including PEI-Genesis, Farnell, Electro Enterprises, Newark Electronics and element14 have stock available or on a lead time for MS3420-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3420-8 often in real-time on the comparison pages.
What if I can't find stock of MS3420-8?
You can fill out our help required form which you can use to request a quote for MS3420-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.