MS3420-6L Connectors by Detco Industries

CABLE CLAMP 97 SERIES SIZE 14S 14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.60

Distributor Stock
Logo for Farnell
Farnell
from US$25.61
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$49.14
8
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$5.60
2
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$32.68
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Accessory Type Reducing Bushing
For Use With MS3057-A Size 14/14S Cable Clamp
Product Range -
Approval Category MIL-C-5015

Alternative Descriptions

CABLE CLAMP, 97 SERIES, SIZE 14S,14 | Farnell


MS3420-6L Connector Tools & Accessories by Amphenol

CABLE BUSHING, 7.92MM, SIZE 14/14S

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Cable Bushing
For Use With MS3057A Type Cable Clamp
Body Material Rubber
Cable Diameter Max 7.92mm
Connector Type Circular Military
Seal Material Rubber
RoHS Compliant No

Alternative Descriptions

Cable Bushing, 7.92Mm, Size 14/14S | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MS3420-6L?

Additional datasheets, footprints and schematics for MS3420-6L are listed on our Part Details page. You can also find images and similar parts to MS3420-6L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MS3420-6L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3420-6L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MS3420-6L fall under?

The MS3420-6L is listed under Cable Leads & Connectors > Connectors > Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to MS3420-6L when available in the Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MS3420-6L you can contact the distributor directly for product support, shipping queries etc.

Is the MS3420-6L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MS3420-6L have stock available?

Authorised distributors including Avnet America, PEI-Genesis, Farnell, Electro Enterprises and Newark Electronics have stock available or on a lead time for MS3420-6L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MS3420-6L often in real-time on the comparison pages.

What if I can't find stock of MS3420-6L?

You can fill out our help required form which you can use to request a quote for MS3420-6L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay