Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Reducing Bushing |
---|---|
For Use With | MS3057-A Size 10S/10SL/12/12S/12SL Cable Clamp |
Product Range | - |
Approval Category | MIL-C-5015 |
Cable Diameter Max | 5.58mm |
Strain Relief Material | Rubber |
CABLE CLAMP, MS3057A | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cable Bushing |
---|---|
For Use With | MS3057A Type Cable Clamp |
Body Material | Rubber |
Cable Diameter Max | 5.59mm |
Connector Type | Circular Military |
Seal Material | Rubber |
RoHS Compliant | No |
Cable Bushing, 5.59Mm, Size 10S/10Sl | Newark Electronics |
Where can I find additional details, specifications and documents for a MS3420-4L?
Additional datasheets, footprints and schematics for MS3420-4L are listed on our Part Details page. You can also find images and similar parts to MS3420-4L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3420-4L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3420-4L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3420-4L fall under?
The MS3420-4L is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3420-4L when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3420-4L you can contact the distributor directly for product support, shipping queries etc.
Is the MS3420-4L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3420-4L have stock available?
Authorised distributors including Electro Enterprises, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for MS3420-4L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3420-4L often in real-time on the comparison pages.
What if I can't find stock of MS3420-4L?
You can fill out our help required form which you can use to request a quote for MS3420-4L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.