Prices starting from US$0.73
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.07 |
143
|
Buy Now | |
Electro Enterprises | US$0.73 |
206
|
Buy Now | |
Heilind Electronics Asia | US$1.16 |
146
|
Buy Now | |
Heilind Electronics | US$1.16 |
48
|
Buy Now | |
Powell Electronics | US$8.68 |
1
|
Buy Now | |
Avnet America | US$1.76 |
-
|
Buy Now | |
RS Americas | US$0.82 |
-
|
Buy Now | |
Newark Electronics | - |
-
|
Buy Now |
Accessory Type | Reducing Bushing |
---|---|
For Use With | MS3057-C Size 8S Waterproof Cable Clamp |
Product Range | - |
Approval Category | MIL-C-5015 |
Cable Diameter Max | 5.3mm |
Cable Diameter Min | 3.175mm |
REDUCING BUSHING, 5.3MM/3.175MM | Farnell |
Accessory Type | Reducing Bushing |
---|---|
For Use With | MS3057A Type Cable Clamp |
Body Material | Rubber |
Cable Diameter Max | 3.3mm |
Connector Type | Circular Military |
Seal Material | Rubber |
RoHS Compliant | No |
SLEEVE | Amphenol Industrial MS3420-3A | RS Americas |
Reducing Bushing, 5.3Mm/3.175Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MS3420-3A?
Additional datasheets, footprints and schematics for MS3420-3A are listed on our Part Details page. You can also find images and similar parts to MS3420-3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3420-3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3420-3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3420-3A fall under?
The MS3420-3A is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3420-3A when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3420-3A you can contact the distributor directly for product support, shipping queries etc.
Is the MS3420-3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3420-3A have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, Farnell, Heilind Electronics and Powell Electronics have stock available or on a lead time for MS3420-3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3420-3A often in real-time on the comparison pages.
What if I can't find stock of MS3420-3A?
You can fill out our help required form which you can use to request a quote for MS3420-3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.