Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.69
|
1,416
in stock
|
Buy Now | |
PEI-Genesis
from US$1.43
|
1,299
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
451
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
413
in stock
|
Buy Now | |
element14
from US$1.35
|
413
in stock
|
Buy Now | |
Electro Enterprises
from US$1.46
|
194
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,705
in stock
|
Buy Now | |
Heilind Electronics
-
|
568
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now |
Accessory Type | Reducing Bushing |
---|---|
For Use With | MS3057-C Size 24/28/32/36/40 Waterproof Cable Clamp |
Product Range | - |
Approval Category | MIL-C-5015 |
Cable Diameter Max | 23.5mm |
Cable Diameter Min | 19mm |
REDUCING BUSHING, 23.5MM/19MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Accessories Telescoping Bushing Rubber SZ 24/28 | Amphenol Industrial MS3420-16A | RS Americas |
Reducing Bushing, 23.5Mm/19Mm | Newark Electronics |
REDUCING BUSHING, 23.5MM/19MM | element14 |
Connector Accessories Sleeve Shell Size 24 | Avnet America |
Where can I find additional details, specifications and documents for a MS3420-16A?
Additional datasheets, footprints and schematics for MS3420-16A are listed on our Part Details page. You can also find images and similar parts to MS3420-16A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3420-16A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3420-16A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3420-16A fall under?
The MS3420-16A is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3420-16A when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3420-16A you can contact the distributor directly for product support, shipping queries etc.
Is the MS3420-16A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3420-16A have stock available?
Authorised distributors including Farnell, PEI-Genesis, RS Americas, Newark Electronics and element14 have stock available or on a lead time for MS3420-16A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3420-16A often in real-time on the comparison pages.
What if I can't find stock of MS3420-16A?
You can fill out our help required form which you can use to request a quote for MS3420-16A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.