Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.59
|
8,456
in stock
|
Buy Now | |
PEI-Genesis
from US$1.27
|
4,408
in stock
|
Buy Now | |
Electro Enterprises
from US$1.35
|
383
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
108
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3,444
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,148
in stock
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now | |
element14
from US$1.40
|
-
|
Buy Now |
Accessory Type | Reducing Bushing |
---|---|
For Use With | MS3057-A Size 24/28 Cable Clamp |
Product Range | - |
SVHC | Cadmium (07-Jul-2017) |
Approval Category | MIL-C-5015 |
Cable Diameter Max | 19.05mm |
Strain Relief Material | Rubber |
BUSHING, FOR SIZE 24/28 MS3057-16A | Farnell |
Status: | Unknown |
---|---|
Series: | MIL-DTL-5015 Series |
RoHS: | Unknown |
Accessory Type | Bushing Sleeve |
---|---|
For Use With | 24-28 Shell Size 10-350349 10-305200 MS3057-A Style Cable Clamps |
Product Range | MIL-DTL-5015 Series |
Bushing, Size 24/28 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MS3420-16?
Additional datasheets, footprints and schematics for MS3420-16 are listed on our Part Details page. You can also find images and similar parts to MS3420-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3420-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3420-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3420-16 fall under?
The MS3420-16 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3420-16 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3420-16 you can contact the distributor directly for product support, shipping queries etc.
Is the MS3420-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3420-16 have stock available?
Authorised distributors including Farnell, PEI-Genesis, Electro Enterprises, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for MS3420-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3420-16 often in real-time on the comparison pages.
What if I can't find stock of MS3420-16?
You can fill out our help required form which you can use to request a quote for MS3420-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.