Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.32
|
2,489
in stock
|
Buy Now | |
PEI-Genesis
from US$1.03
|
1,623
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
727
in stock
|
Buy Now | |
element14
from US$1.27
|
727
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
477
in stock
|
Buy Now | |
Electro Enterprises
from US$0.61
|
110
in stock
|
Buy Now | |
Avnet America
from US$8.83
|
53
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.87
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
789
in stock
|
Buy Now |
Accessory Type | Reducing Bushing |
---|---|
For Use With | MS3057-C Size 18 Waterproof Cable Clamp |
Product Range | - |
Approval Category | MIL-C-5015 |
Cable Diameter Max | 15.6mm |
Cable Diameter Min | 11.1mm |
REDUCING BUSHING, 15.6MM/11.1MM | Farnell |
Where can I find additional details, specifications and documents for a MS3420-10A?
Additional datasheets, footprints and schematics for MS3420-10A are listed on our Part Details page. You can also find images and similar parts to MS3420-10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3420-10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3420-10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3420-10A fall under?
The MS3420-10A is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3420-10A when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3420-10A you can contact the distributor directly for product support, shipping queries etc.
Is the MS3420-10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3420-10A have stock available?
Authorised distributors including Farnell, PEI-Genesis, Newark Electronics, element14 and RS Americas have stock available or on a lead time for MS3420-10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3420-10A often in real-time on the comparison pages.
What if I can't find stock of MS3420-10A?
You can fill out our help required form which you can use to request a quote for MS3420-10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.