Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.84
|
No stock
|
Buy Now | |
PEI-Genesis
from US$8.83
|
272
in stock
|
Buy Now | |
Newark Electronics
from US$16.10
|
47
in stock
|
Buy Now | |
Avnet America
from US$16.09
|
47
in stock
|
Buy Now | |
RS
from US$14.15
|
25
in stock
|
Buy Now | |
element14
from US$15.18
|
25
in stock
|
Buy Now | |
Powell Electronics
from US$287.69
|
21
in stock
|
Buy Now | |
RS Americas
from US$16.08
|
-
|
Buy Now | |
Electro Enterprises
from US$57.35
|
-
|
Buy Now |
Accessory Type | Dust Cap with Rope |
---|---|
For Use With | MIL-DTL-38999 Series II Circular Receptacle Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Ms27511B18R Rohs Compliant: No |Glenair MS27511B18R | Newark Electronics |
Connector Accessories Receptacle Protective Cover Olive Drab Cadmium Finish Shell Size 18 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
MIL-DTL-D38999 Sr II Caps | RS |
DUST CAP W/SS ROPE HOLE, SIZE 18, ALUM | element14 |
Dust Caps, JAMMS27511 - Recpt, CAD | Amphenol Pcd MS27511B18R | RS Americas |
Where can I find additional details, specifications and documents for a MS27511B18R?
Additional datasheets, footprints and schematics for MS27511B18R are listed on our Part Details page. You can also find images and similar parts to MS27511B18R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS27511B18R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS27511B18R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS27511B18R fall under?
The MS27511B18R is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS27511B18R when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS27511B18R you can contact the distributor directly for product support, shipping queries etc.
Is the MS27511B18R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS27511B18R have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for MS27511B18R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS27511B18R often in real-time on the comparison pages.
What if I can't find stock of MS27511B18R?
You can fill out our help required form which you can use to request a quote for MS27511B18R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.