Status: | Active |
---|---|
Series: | MRA4003T3 |
RoHS: | Compliant |
Prices starting from US$0.0423
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0423
|
9,250
in stock
|
Buy Now | |
Future Electronics
from US$0.0437
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
12,150
in stock
|
Buy Now | |
element14
from US$0.12
|
6,128
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,878
in stock
|
Buy Now | |
Farnell
from US$0.11
|
5,878
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
369
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0432
|
-
|
Buy Now | |
Avnet Asia
from US$0.0464
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact Package with J-Bend Leads Ideal for Automated Handling |
Stable, High Temperature, Glass Passivated Junction Mechanical Characteristics: |
Case: Molded Epoxy Epoxy meets UL94, VO at 1/8" |
Weight: 70 mg (Approximately) |
Finish: All External Surfaces are Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 seconds in Solder Bath |
Polarity: Notch and Band in Plastic Body Indicates Cathode Lead |
Available in 12 mm Tape, 5000 Units per 13 inch Reel, Add "T3" Suffix to Part Number |
Marking: MRA4003T3G - R13 MRA4004T3G - R14 MRA4005T1G - R15 MRA4005T3G - R15 MRA4006T3G - R16 MRA4007T3G - R17 |
NRVA Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MRA4003T3 |
---|---|
Compliance | Pb-free Halide free |
Type | Standard Recovery |
IO(rec) Max (A) | 1 |
trr Max (ns) | - |
VRRM Max (V) | 300 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | SMA-2 |
MRA Series 1 A 300 V Surface Mount Standard Recovery Power Rectifier - CASE 403D | Future Electronics |
Rectifier diode,MRA4003 1A 300V | RS |
DIODE, STANDARD, 1A, SMA | element14 |
Diode, Standard, 1A, Sma | Newark Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 300V 1A 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MRA4003T3G?
Additional datasheets, footprints and schematics for MRA4003T3G are listed on our Part Details page. You can also find images and similar parts to MRA4003T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MRA4003T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MRA4003T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MRA4003T3G fall under?
The MRA4003T3G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MRA4003T3G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MRA4003T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MRA4003T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MRA4003T3G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, element14 and Newark Electronics have stock available or on a lead time for MRA4003T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MRA4003T3G often in real-time on the comparison pages.
What if I can't find stock of MRA4003T3G?
You can fill out our help required form which you can use to request a quote for MRA4003T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.