MR854G Semiconductors - Discretes by ON Semiconductor

FAST RECOVERY POWER RECTIFIER 3A 400V AXIAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 300ns
No. of Pins 2Pins

Alternative Descriptions

FAST RECOVERY POWER RECTIFIER, 3A, 400V | element14
Fast Recovery Power Rectifier, 3A, 400V Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MR854G?

Additional datasheets, footprints and schematics for MR854G are listed on our Part Details page. You can also find images and similar parts to MR854G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MR854G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR854G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MR854G fall under?

The MR854G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MR854G when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MR854G you can contact the distributor directly for product support, shipping queries etc.

Is the MR854G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MR854G have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MR854G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MR854G often in real-time on the comparison pages.

What if I can't find stock of MR854G?

You can fill out our help required form which you can use to request a quote for MR854G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay