Status: | Unknown |
---|---|
Series: | MR852 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 300ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | MR852 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage Max | 200V |
Current Ifsm | 100A |
Diode Type | Fast Recovery |
Forward Voltage | 1.25V |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Typ | 200ns |
Termination Type | Axial Leaded |
Diode Switching 200V 3A 2-Pin Case 267-03 Box | Avnet America |
Rec Axial 3A 200V Fst Rohs Compliant: Yes |Onsemi MR852G. | Newark Electronics |
DIODE, FAST, 3A, 200V, AXIAL | element14 |
Where can I find additional details, specifications and documents for a MR852G?
Additional datasheets, footprints and schematics for MR852G are listed on our Part Details page. You can also find images and similar parts to MR852G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR852G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR852G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR852G fall under?
The MR852G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MR852G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR852G you can contact the distributor directly for product support, shipping queries etc.
Is the MR852G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR852G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for MR852G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR852G often in real-time on the comparison pages.
What if I can't find stock of MR852G?
You can fill out our help required form which you can use to request a quote for MR852G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.