MR851RLG Semiconductors - Discretes by ON Semiconductor

FAST RECOVERY DIODE 3A 100V AXIAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 300ns
Operating Temperature Max 150 C

Alternative Descriptions

Fast Recovery Diode, 3A, 100V Axial | Newark Electronics
Diode Switching 100V 3A 2-Pin Case 267-05 T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MR851RLG?

Additional datasheets, footprints and schematics for MR851RLG are listed on our Part Details page. You can also find images and similar parts to MR851RLG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MR851RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR851RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MR851RLG fall under?

The MR851RLG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MR851RLG when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MR851RLG you can contact the distributor directly for product support, shipping queries etc.

Is the MR851RLG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MR851RLG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MR851RLG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MR851RLG often in real-time on the comparison pages.

What if I can't find stock of MR851RLG?

You can fill out our help required form which you can use to request a quote for MR851RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay