Status: | Unknown |
---|---|
Series: | Ceralam MR Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | Ceralam MR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Ceramic, 1Uf, 50V, X7R, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MR065X105KSA?
Additional datasheets, footprints and schematics for MR065X105KSA are listed on our Part Details page. You can also find images and similar parts to MR065X105KSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR065X105KSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR065X105KSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR065X105KSA fall under?
The MR065X105KSA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MR065X105KSA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR065X105KSA you can contact the distributor directly for product support, shipping queries etc.
Is the MR065X105KSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR065X105KSA have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MR065X105KSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR065X105KSA often in real-time on the comparison pages.
What if I can't find stock of MR065X105KSA?
You can fill out our help required form which you can use to request a quote for MR065X105KSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.