Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Capacitance | 4700pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 5% |
External Depth | 2.28mm |
External Length / Height | 7.36mm |
External Width | 7.36mm |
Height | 7.36mm |
Lead Diameter | 0.635mm |
Lead Length | 31.7mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Where can I find additional details, specifications and documents for a MR061A472JTA?
Additional datasheets, footprints and schematics for MR061A472JTA are listed on our Part Details page. You can also find images and similar parts to MR061A472JTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR061A472JTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR061A472JTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR061A472JTA fall under?
The MR061A472JTA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MR061A472JTA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR061A472JTA you can contact the distributor directly for product support, shipping queries etc.
Is the MR061A472JTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR061A472JTA have stock available?
There is no stock from authorised distributors for MR061A472JTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR061A472JTA often in real-time on the comparison pages.
What if I can't find stock of MR061A472JTA?
You can fill out our help required form which you can use to request a quote for MR061A472JTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.