MR061A182JTA

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for MR061A182JTA
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MR061A182JTA
Series Information for MR061A182JTA - AVX Corporation
MR061A182JTA image
Not ROHS Compliant

Description

CAP 1800PF 100V 5% C0G/NP0
AVX MR Series Molded Radial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, Z5U 50, 100, 200 Volts Case Material: Molded Epoxy Lead Material: Solderable

Specifications

Capacitance:
1800pF
Voltage Rating:
100V
Product Range:
Ceralam MR Series
Capacitance Tolerance:
± 5%
Capacitor Terminals:
Radial Leaded
Dielectric Characteristic:
C0G / NP0
Lead Spacing:
5.08mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (27-Jun-2018)
Capacitance Tolerance ±:
± 5%
External Depth:
2.28mm
External Length / Height:
7.36mm
External Width:
7.36mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C
Temperature Coefficient:
0ppm/°C ± 30ppm/°C