Status: | Unknown |
---|---|
Series: | Ceralam MR Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
No stock
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 50V |
Product Range | Ceralam MR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | - |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Where can I find additional details, specifications and documents for a MR055X473KDA?
Additional datasheets, footprints and schematics for MR055X473KDA are listed on our Part Details page. You can also find images and similar parts to MR055X473KDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR055X473KDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR055X473KDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR055X473KDA fall under?
The MR055X473KDA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MR055X473KDA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR055X473KDA you can contact the distributor directly for product support, shipping queries etc.
Is the MR055X473KDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR055X473KDA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MR055X473KDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR055X473KDA often in real-time on the comparison pages.
What if I can't find stock of MR055X473KDA?
You can fill out our help required form which you can use to request a quote for MR055X473KDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.