Status: | Unknown |
---|---|
Series: | Ceralam MR Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 200V |
Product Range | Ceralam MR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
External Depth | 2.28mm |
External Length / Height | 4.83mm |
External Width | 4.83mm |
Height | 4.83mm |
Lead Diameter | 0.635mm |
Lead Length | 31.7mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
CAP, 470PF, 200V, 10%, X7R | Farnell |
Where can I find additional details, specifications and documents for a MR052C471KTA?
Additional datasheets, footprints and schematics for MR052C471KTA are listed on our Part Details page. You can also find images and similar parts to MR052C471KTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR052C471KTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR052C471KTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR052C471KTA fall under?
The MR052C471KTA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MR052C471KTA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR052C471KTA you can contact the distributor directly for product support, shipping queries etc.
Is the MR052C471KTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR052C471KTA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MR052C471KTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR052C471KTA often in real-time on the comparison pages.
What if I can't find stock of MR052C471KTA?
You can fill out our help required form which you can use to request a quote for MR052C471KTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.