Status: | Unknown |
---|---|
Series: | Ceralam MR Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now |
Capacitance | 47pF |
---|---|
Voltage Rating | 100V |
Product Range | Ceralam MR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
External Depth | 2.28mm |
External Length / Height | 4.83mm |
External Width | 4.83mm |
Height | 4.83mm |
Lead Diameter | 0.6mm |
Lead Length | 30mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 100V |
CAP, 47PF, 100V, 5%, C0G/NP0 | Farnell |
Where can I find additional details, specifications and documents for a MR051A470JTA?
Additional datasheets, footprints and schematics for MR051A470JTA are listed on our Part Details page. You can also find images and similar parts to MR051A470JTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MR051A470JTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MR051A470JTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MR051A470JTA fall under?
The MR051A470JTA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MR051A470JTA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MR051A470JTA you can contact the distributor directly for product support, shipping queries etc.
Is the MR051A470JTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MR051A470JTA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MR051A470JTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MR051A470JTA often in real-time on the comparison pages.
What if I can't find stock of MR051A470JTA?
You can fill out our help required form which you can use to request a quote for MR051A470JTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.