Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0292
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
58,454
in stock
|
Buy Now | |
element14
from US$0.0492
|
59,174
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
58,790
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0292
|
10,350
in stock
|
Buy Now | |
Conrad
from US$0.07
|
3,062
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
2,625
in stock
|
Buy Now | |
Rutronik
from US$0.0342
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
Transition Frequency ft | - |
Power Dissipation Pd | 625mW |
DC Collector Current | 300mA |
DC Current Gain hFE | 50hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 750mV |
Continuous Collector Current Ic Max | 300mA |
Current Ic @ Vce Sat | 50mA |
Current Ic Continuous a Max | 300mA |
Current Ic hFE | 100mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 20MHz |
Hfe Min | 40 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | b |
Power Dissipation Ptot Max | 625mW |
Termination Type | Through Hole |
Voltage Vcbo | 500V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
DC Collector Current | 300mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, TO-92 | element14 |
Trans, Npn, 400V, 300Ma, 150Deg C, 625Mw | Newark Electronics |
Where can I find additional details, specifications and documents for a MPSA44?
Additional datasheets, footprints and schematics for MPSA44 are listed on our Part Details page. You can also find images and similar parts to MPSA44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPSA44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPSA44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPSA44 fall under?
The MPSA44 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MPSA44 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPSA44 you can contact the distributor directly for product support, shipping queries etc.
Is the MPSA44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPSA44 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for MPSA44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPSA44 often in real-time on the comparison pages.
What if I can't find stock of MPSA44?
You can fill out our help required form which you can use to request a quote for MPSA44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.