Status: | Active |
---|---|
Series: | MPSA06(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0223
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
13,055
in stock
|
Buy Now | |
element14
from US$0.09
|
76,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
66,605
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
8,711
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
8,221
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
5,007
in stock
|
Buy Now | |
Jameco Electronics
from US$0.07
|
4,348
in stock
|
Buy Now | |
Micros
from US$0.0267
|
3,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0223
|
2,690
in stock
|
Buy Now | |
Conrad
from US$0.06
|
2,080
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHs Compliant |
Benefits |
---|
Enviromental Compliance |
Applications |
---|
General Purpose |
End Products |
---|
General Purpose |
Description | MPSA06(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 100 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
Transistor Polarity:NPN | element14 |
Darlington Transistor, Npn, 80V, To-92 | Newark Electronics |
MPSAXX Series 80 V CE Breakdown 0.5 A NPN General Purpose Amplifier - TO-92 | Future Electronics |
onsemi Small Signal Transistor, NPN, 80V, TO-92 | Distrelec |
Transistor GP BJT NPN 80V 0.5A 3-Pin TO-92 Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 250mV |
Continuous Collector Current Ic Max | 500mA |
Current Ic Continuous a Max | 500mA |
Current Ic hFE | 100mA |
Gain Bandwidth ft Min | 100MHz |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 50 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | b |
Power Dissipation Ptot Max | 625mW |
Termination Type | Through Hole |
Voltage Vcbo | 80V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
DC Collector Current | 500mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, TO-92 | Farnell |
Where can I find additional details, specifications and documents for a MPSA06?
Additional datasheets, footprints and schematics for MPSA06 are listed on our Part Details page. You can also find images and similar parts to MPSA06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPSA06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPSA06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPSA06 fall under?
The MPSA06 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MPSA06 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPSA06 you can contact the distributor directly for product support, shipping queries etc.
Is the MPSA06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MPSA06 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Distrelec have stock available or on a lead time for MPSA06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPSA06 often in real-time on the comparison pages.
What if I can't find stock of MPSA06?
You can fill out our help required form which you can use to request a quote for MPSA06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.