Status: | Unknown |
---|---|
Series: | MPM (Divider) |
RoHS: | Compliant |
Excellent long term ratio stability (ÃŽâ€R ± 0.015 %, 2000 h, +70 °C) |
Ratio tolerances to ± 0.01 % |
Low TCR tracking ± 2 ppm |
Datasheet |
---|
MPM (Divider) |
General Information |
---|
Land Patterns |
Quick-Net® Prototype |
Packaging Information |
---|
Tape and Reel Specifications |
Product Literature |
---|
Instructional Guide |
Tradeshow Brochure |
Capabilities |
Product Sheet |
Product Overview |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor, Network, Res 50K, 50K Ohms, 0.2 W, Tol 0.1%, SMT, SOT-23, Ratio 0.05% | Vishay Dale MPMT1003AT1 | RS Americas |
RESISTOR NETWORK, VOLTAGE DIVIDER , 50K / 50K | Farnell |
Resistor Network, Voltage Divider , 50K/50K | Newark Electronics |
Res Thin Film NET 50K Ohm/50K Ohm 0.1% 1/5W ±25ppm/°C VOLT/D Molded 3-Pin SOT-23 Gull Wing SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a MPMT1003AT1?
Additional datasheets, footprints and schematics for MPMT1003AT1 are listed on our Part Details page. You can also find images and similar parts to MPMT1003AT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPMT1003AT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPMT1003AT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPMT1003AT1 fall under?
The MPMT1003AT1 is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to MPMT1003AT1 when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPMT1003AT1 you can contact the distributor directly for product support, shipping queries etc.
Is the MPMT1003AT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MPMT1003AT1 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MPMT1003AT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPMT1003AT1 often in real-time on the comparison pages.
What if I can't find stock of MPMT1003AT1?
You can fill out our help required form which you can use to request a quote for MPMT1003AT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.