Status: | Unknown |
---|---|
Series: | MPLCV Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,690
in stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.42
|
142
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
element14
from US$1.48
|
-
|
Buy Now | |
Farnell
from US$1.18
|
-
|
Buy Now |
Inductance | 33µH |
---|---|
RMS Current (Irms) | 2.6A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 4A |
Product Range | MPLCV Series |
Power Inductor Case | 7.9mm x 6.7mm x 5.4mm |
DC Resistance Max | 0.14ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Inductor, Aec-Q200, Shld, 33Uh, 2.6A | Newark Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Power Inductor 33 uH, 20%, AEC-Q200 | RS |
Power Inductor (SMD), 33 uH, ± 20%, 2.6 A, 4 A, 7.9mm x 6.7mm x 5.4mm | Avnet America |
Where can I find additional details, specifications and documents for a MPLCV0654L330.?
Additional datasheets, footprints and schematics for MPLCV0654L330. are listed on our Part Details page. You can also find images and similar parts to MPLCV0654L330. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPLCV0654L330. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPLCV0654L330. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPLCV0654L330. fall under?
The MPLCV0654L330. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MPLCV0654L330. when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPLCV0654L330. you can contact the distributor directly for product support, shipping queries etc.
Is the MPLCV0654L330. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPLCV0654L330. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Transfer Multisort Elektronik, RS and Avnet America have stock available or on a lead time for MPLCV0654L330..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPLCV0654L330. often in real-time on the comparison pages.
What if I can't find stock of MPLCV0654L330.?
You can fill out our help required form which you can use to request a quote for MPLCV0654L330. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.