Status: | Unknown |
---|---|
Series: | MPLCG Series |
RoHS: | Unknown |
Inductance | 330nH |
---|---|
RMS Current (Irms) | 10.3A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 8.9A |
Product Range | MPLCG Series |
Power Inductor Case | 5.5mm x 5mm x 3mm |
DC Resistance Max | 0.0073ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Power Inductor, Mplcg Series, 330 Nh, 20%, Shielded, 7300 Ohm, 10.3 A Rohs Compliant: Yes |Kemet MPLCG0530LR33 | Newark Electronics |
Power Inductor (SMD), 330 nH, ± 20%, 10.3 A, 8.9 A, 5.5mm x 5mm x 3mm | Avnet America |
INDUCTOR, 0.33UH, 20%, SMD, POWER | element14 |
Power Inductor (SMD), 330 nH, � 20%, 10.3 A, 8.9 A, 5.5mm x 5mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a MPLCG0530LR33?
Additional datasheets, footprints and schematics for MPLCG0530LR33 are listed on our Part Details page. You can also find images and similar parts to MPLCG0530LR33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPLCG0530LR33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPLCG0530LR33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPLCG0530LR33 fall under?
The MPLCG0530LR33 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MPLCG0530LR33 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPLCG0530LR33 you can contact the distributor directly for product support, shipping queries etc.
Is the MPLCG0530LR33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPLCG0530LR33 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MPLCG0530LR33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPLCG0530LR33 often in real-time on the comparison pages.
What if I can't find stock of MPLCG0530LR33?
You can fill out our help required form which you can use to request a quote for MPLCG0530LR33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.