Status: | Unknown |
---|---|
Series: | MPG Series |
RoHS: | Unknown |
Prices starting from US$19.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$29.45
|
578
in stock
|
Buy Now | |
Chip One Stop
from US$19.90
|
578
in stock
|
Buy Now | |
Newark Electronics
from US$31.15
|
50
in stock
|
Buy Now | |
TE Store
from US$59.37
|
37
in stock
|
Buy Now | |
Avnet America
from US$23.90
|
-
|
Buy Now | |
RS Americas
from US$36.81
|
-
|
Buy Now | |
element14
from US$28.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | Push On-Push Off |
---|---|
Contact Configuration | 4PDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | MPG Series |
SVHC | No SVHC (07-Jul-2017) |
Pushbutton Switches 4PDT PUSH ON/OFF | Rapid Electronics |
Switch, Pushbutton, 4Pdt, 6A | Newark Electronics |
MPG406N=(MSPG) SW PUSHBUTTON Configuration (Pole-Throw): Four Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Four Pole - Double Throw Switch Single Extended | Pushbutton Switch | Part Number: MPG406N | Internal Number: 5-1437567-7 | TE Connectivity | TE Store |
Switch Push Button ON OFF 4PDT Round Plunger 6A 250VAC Wire Lug Panel Mount Loose Piece | Avnet America |
Switch, Mpg406N=(Mspg) Sw Pushbutton | TE Connectivity MPG406N | RS Americas |
SWITCH, PUSHBUTTON, 4PDT, 3A, 250V | element14 |
Where can I find additional details, specifications and documents for a MPG406N?
Additional datasheets, footprints and schematics for MPG406N are listed on our Part Details page. You can also find images and similar parts to MPG406N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPG406N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPG406N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPG406N fall under?
The MPG406N is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPG406N when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPG406N you can contact the distributor directly for product support, shipping queries etc.
Is the MPG406N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPG406N have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, TE Store and Avnet America have stock available or on a lead time for MPG406N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPG406N often in real-time on the comparison pages.
What if I can't find stock of MPG406N?
You can fill out our help required form which you can use to request a quote for MPG406N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.