Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.83
|
307
in stock
|
Buy Now | |
RS Americas
from US$11.02
|
718
in stock
|
Buy Now | |
Chip One Stop
from US$5.98
|
480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.48
|
340
in stock
|
Buy Now | |
Newark Electronics
from US$9.29
|
315
in stock
|
Buy Now | |
element14
from US$14.88
|
311
in stock
|
Buy Now | |
Farnell
from US$10.09
|
311
in stock
|
Buy Now | |
Rutronik
from US$8.18
|
-
|
Buy Now | |
Avnet America
from US$19.85
|
-
|
Buy Now | |
TE Store
from US$26.15
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 6A |
Switch Terminals | Solder |
Switch, Pushbutton, Panel Mount, 1000 V(RMS) (Min.), 6 A, Wire Lug, Thermoset | TE Connectivity MPG106F | RS Americas |
Switch Push Button SPDT Round Plunger 6A 250VAC Momentary Contact Wire Lug Panel Mount Loose Piece | Avnet America |
MPG106F=(MSPG) SWITCH PUSHBUTT Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Double Throw Switch Extended | Pushbutton Switch | Part Number: MPG106F | Internal Number: 5-1437567-0 | TE Connectivity | TE Store |
ALCOSWITCH PUSHBUTTON | Relay Specialties |
Status: | Unknown |
---|---|
Series: | Heavy Duty Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | Heavy Duty Series |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Plunger |
Bush Diameter | 12mm |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current AC Max | 6A |
Contact Resistance | 10mohm |
Contact Resistance Max | 10mohm |
External Depth | 8mm |
External Length / Height | 30.7mm |
External Width | 13mm |
Insulation Resistance | 1000Mohm |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 140°C |
Operating Temperature Min | 45°C |
Panel Cutout Diameter | 12.5mm |
Thread Size | 15/32-32 |
Switch: push-button | Transfer Multisort Elektronik |
Pushbutton Switch, Spdt, 6A, 250V, Solder | Newark Electronics |
SWITCH, ON-MOM, SPDT | element14 |
SPDT momentary pushbutton switch,3 | RS |
SOLDERLUG, DPDT, ON-MOM, Straight | Rutronik |
Switch Push Button ON Mom SPDT Round Plunger 6A 250VAC 30VDC Momentary Contact Solder Tag Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a MPG106F?
Additional datasheets, footprints and schematics for MPG106F are listed on our Part Details page. You can also find images and similar parts to MPG106F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPG106F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPG106F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPG106F fall under?
The MPG106F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPG106F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPG106F you can contact the distributor directly for product support, shipping queries etc.
Is the MPG106F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPG106F have stock available?
Authorised distributors including RS Americas, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for MPG106F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPG106F often in real-time on the comparison pages.
What if I can't find stock of MPG106F?
You can fill out our help required form which you can use to request a quote for MPG106F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.