Status: | Unknown |
---|---|
Series: | MPE Series |
RoHS: | Unknown |
Prices starting from US$6.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.47
|
No stock
|
Buy Now | |
TE Store
from US$27.91
|
271
in stock
|
Buy Now | |
Chip One Stop
from US$6.01
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.57
|
94
in stock
|
Buy Now | |
element14
from US$12.69
|
88
in stock
|
Buy Now | |
Farnell
from US$11.44
|
88
in stock
|
Buy Now | |
Distrelec
from US$10.63
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$21.46
|
22
in stock
|
Buy Now | |
RS Americas
from US$12.93
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$16.72
|
10
in stock
|
Buy Now | |
Avnet America
from US$14.04
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | MPE Series |
MPE106F=SWITCH PUSH BUTTON WAT Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Double Throw Switch Extended | Pushbutton Switch | Part Number: MPE106F | Internal Number: 4-1437567-3 | TE Connectivity | TE Store |
PUSHBTTON SW, SPDT, 6A, 125V, SOLDER LOG | element14 |
Pushbutton Switches SPDT MOM SPLSHPRF | Rapid Electronics |
Switch, Pushbutton, Panel Mount, 1000 V(RMS) (Min.), 6 A, Wire Lug, Thermoset | TE Connectivity MPE106F | RS Americas |
Pushbutton Switch | Newark Electronics |
Switch Push Button SPDT Plunger 6A 250VAC Momentary Contact Wire Lug Panel Mount | Avnet America |
TYCO ALCO SWITCH PUSH BUTTON | Relay Specialties |
Status: | Unknown |
---|---|
Series: | MPE Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 6A |
Switch Terminals | Solder |
Product Range | MPE Series |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Plunger |
Actuator / Cap Colour | Black |
Bush Diameter | 6mm |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current AC Max | 6A |
Contact Resistance Max | 10mohm |
External Depth | 8mm |
External Length / Height | 37mm |
External Width | 13mm |
IP / NEMA Rating | IP67 |
IP Rating | IP67 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 4.3mm |
Material | Diallyl-phthalate |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 140°C |
Operating Temperature Min | -45°C |
Panel Cutout Diameter | 5.5mm |
Single Flat Panel Cut-out Diameter | 6.1mm |
Thread Size | 15/32-32 |
Switch: push-button | Transfer Multisort Elektronik |
Knitter-Switch Pushbutton Switch ON-(ON) 1CO Panel Mount 1CO ON-(ON) | Distrelec |
Switch,PB,SPDT,on-mom,IP67,3A/250Vac | RS |
Switch Push Button ON Mom SPDT Round Plunger 6A 250VAC 30VDC Momentary Contact Solder Tag Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a MPE-106F?
Additional datasheets, footprints and schematics for MPE-106F are listed on our Part Details page. You can also find images and similar parts to MPE-106F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPE-106F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPE-106F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPE-106F fall under?
The MPE-106F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPE-106F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPE-106F you can contact the distributor directly for product support, shipping queries etc.
Is the MPE-106F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPE-106F have stock available?
Authorised distributors including TE Store, Chip One Stop, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for MPE-106F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPE-106F often in real-time on the comparison pages.
What if I can't find stock of MPE-106F?
You can fill out our help required form which you can use to request a quote for MPE-106F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.