Status: | Unknown |
---|---|
Series: | MPD Series |
RoHS: | Unknown |
Product Range | MPD Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 5.5mm² |
Terminal Type | Male Bullet |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Terminal Material | Brass |
Bullet Diameter | 5mm |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | MPD Series |
RoHS: | Compliant |
Product Range | MPD Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 5.5mm² |
Terminal Type | Male Bullet |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
RoHS Compliant | Yes |
Terminal, Bullet, 5Mm, 12-10Awg, Crimp, Yellow | Newark Electronics |
CRIMP TERMINAL, BULLET, MALE, YELLOW | element14 |
Where can I find additional details, specifications and documents for a MPD5-195?
Additional datasheets, footprints and schematics for MPD5-195 are listed on our Part Details page. You can also find images and similar parts to MPD5-195 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPD5-195 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPD5-195 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPD5-195 fall under?
The MPD5-195 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MPD5-195 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPD5-195 you can contact the distributor directly for product support, shipping queries etc.
Is the MPD5-195 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPD5-195 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for MPD5-195.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPD5-195 often in real-time on the comparison pages.
What if I can't find stock of MPD5-195?
You can fill out our help required form which you can use to request a quote for MPD5-195 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.