MPCH1040LR36 Inductors & Filters by KEMET

INDUCTOR 0.36UH 20% SMD POWER

Status: Unknown
Series: MPCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Newark
Newark
from US$0.82
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.93
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.96
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 360nH
RMS Current (Irms) 28A
Inductor Construction Shielded
Saturation Current (Isat) 24A
Product Range MPCH Series
Power Inductor Case 11.5mm x 10mm x 4mm
DC Resistance Max 360µohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

V |Kemet MPCH1040LR36 | Newark Electronics
Power Inductor (SMD), 360 nH, ± 20%, 28 A, 24 A, 11.5mm x 10mm x 4mm | Avnet America
Power Inductor (SMD), 360 nH, � 20%, 28 A, 24 A, 11.5mm x 10mm x 4mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPCH1040LR36?

Additional datasheets, footprints and schematics for MPCH1040LR36 are listed on our Part Details page. You can also find images and similar parts to MPCH1040LR36 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPCH1040LR36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPCH1040LR36 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPCH1040LR36 fall under?

The MPCH1040LR36 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MPCH1040LR36 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPCH1040LR36 you can contact the distributor directly for product support, shipping queries etc.

Is the MPCH1040LR36 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPCH1040LR36 have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for MPCH1040LR36.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPCH1040LR36 often in real-time on the comparison pages.

What if I can't find stock of MPCH1040LR36?

You can fill out our help required form which you can use to request a quote for MPCH1040LR36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay