MPCH0740LR36E Inductors & Filters by KEMET

INDUCTOR 0.36UH 20% SMD POWER

Status: Unknown
Series: MPCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Farnell
Farnell
from US$0.81
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.93
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 360nH
RMS Current (Irms) 23A
Inductor Construction Shielded
Saturation Current (Isat) 22A
Product Range MPCH Series
Power Inductor Case 8mm x 6.7mm x 4mm
DC Resistance Max 360µohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

V |Kemet MPCH0740LR36E | Newark Electronics
Power Inductor (SMD), 360 nH, ± 20%, 23 A, 22 A, 8mm x 6.7mm x 4mm | Avnet America
INDUCTOR, 0.36UH, 20%, SMD, POWER | Farnell
Power Inductor (SMD), 360 nH, � 20%, 23 A, 22 A, 8mm x 6.7mm x 4mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPCH0740LR36E?

Additional datasheets, footprints and schematics for MPCH0740LR36E are listed on our Part Details page. You can also find images and similar parts to MPCH0740LR36E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPCH0740LR36E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPCH0740LR36E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPCH0740LR36E fall under?

The MPCH0740LR36E is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MPCH0740LR36E when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPCH0740LR36E you can contact the distributor directly for product support, shipping queries etc.

Is the MPCH0740LR36E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPCH0740LR36E have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for MPCH0740LR36E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPCH0740LR36E often in real-time on the comparison pages.

What if I can't find stock of MPCH0740LR36E?

You can fill out our help required form which you can use to request a quote for MPCH0740LR36E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay