MPC509AUG4 Semiconductors - ICs by Texas Instruments

ANALOGUE MUX 4CH DIFF SMD SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Multiplexer Configuration 4
No. of Circuits 2Circuits
On State Resistance Max 1.3kohm
Supply Voltage Range ± 5V to ± 22V
Analogue Multiplexer Case SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Analogue Multiplexer Type 4-Channel Double Pole
Analogue Switch Case Style SOIC
Base Number 509
IC Generic Number 509
No. of Channels 8Channels
Operating Temperature Range -40°C to +85°C
Supply Current 700µA
Supply Voltage Max 22V
Supply Voltage Min 5V
Supply Voltage Source Dual
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPC509AUG4?

Additional datasheets, footprints and schematics for MPC509AUG4 are listed on our Part Details page. You can also find images and similar parts to MPC509AUG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPC509AUG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC509AUG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPC509AUG4 fall under?

The MPC509AUG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to MPC509AUG4 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPC509AUG4 you can contact the distributor directly for product support, shipping queries etc.

Is the MPC509AUG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPC509AUG4 have stock available?

There is no stock from authorised distributors for MPC509AUG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPC509AUG4 often in real-time on the comparison pages.

What if I can't find stock of MPC509AUG4?

You can fill out our help required form which you can use to request a quote for MPC509AUG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay