Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.45
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 1.5kohm |
Supply Voltage Range | ± 15V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
16-V, 8:1, single-ended, 1-channel analog multiplexer | Texas Instruments |
Analog MUX 8Ch <1500R SOL16 | Schukat Electronic |
Analogue Mux, 1 Ch, 8:1, Soic-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MPC508AU?
Additional datasheets, footprints and schematics for MPC508AU are listed on our Part Details page. You can also find images and similar parts to MPC508AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC508AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC508AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC508AU fall under?
The MPC508AU is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to MPC508AU when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC508AU you can contact the distributor directly for product support, shipping queries etc.
Is the MPC508AU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC508AU have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MPC508AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC508AU often in real-time on the comparison pages.
What if I can't find stock of MPC508AU?
You can fill out our help required form which you can use to request a quote for MPC508AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.