MPC506AP Semiconductors - ICs by Texas Instruments

IC MUX 16CH SP DIP28 506

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.80

Distributor Stock
Logo for Farnell
Farnell
from US$9.80
No stock
Buy Now
Logo for element14
element14
from US$11.35
-
Buy Now

Specifications

Multiplexer Configuration 16
No. of Circuits 1Circuits
On State Resistance Max 1.3kohm
Supply Voltage Range -
Analogue Multiplexer Case DIP
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Supply Current 700µA
Termination Type Through Hole


MPC506AP Semiconductors - ICs by Burr Brown

IC MUX 16CH SP DIP28 506

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Multiplexer Configuration 16
No. of Circuits 1Circuits
On State Resistance Max 1.3kohm
Supply Voltage Range ± 5V to ± 22V
Analogue Multiplexer Case DIP
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (15-Jan-2018)
Operating Temperature Range -40°C to +85°C
Supply Current 700µA
Termination Type Through Hole

Alternative Descriptions

IC, MUX 16CH SP, DIP28, 506 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPC506AP?

Additional datasheets, footprints and schematics for MPC506AP are listed on our Part Details page. You can also find images and similar parts to MPC506AP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPC506AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC506AP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPC506AP fall under?

The MPC506AP is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.

Can I view similar or alternative parts?

You can view similar parts to MPC506AP when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPC506AP you can contact the distributor directly for product support, shipping queries etc.

Is the MPC506AP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPC506AP have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MPC506AP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPC506AP often in real-time on the comparison pages.

What if I can't find stock of MPC506AP?

You can fill out our help required form which you can use to request a quote for MPC506AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay