Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Unknown |
Inductance | 360nH |
---|---|
RMS Current (Irms) | 38A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 40A |
Product Range | MPC Series |
Power Inductor Case | 14.5mm x 12.5mm x 5mm |
DC Resistance Max | 650µohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
Power Inductor, 360Nh, Shielded, 40A Rohs Compliant: Yes |Kemet MPC1250LR36C | Newark Electronics |
Power Inductor (SMD), 360 nH, ± 20%, 38 A, 40 A, 14.5mm x 12.5mm x 5mm | Avnet America |
POWER INDUCTOR, 360NH, SHIELDED, 40A | Farnell |
Power Inductor (SMD), 360 nH, � 20%, 38 A, 40 A, 14.5mm x 12.5mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a MPC1250LR36C?
Additional datasheets, footprints and schematics for MPC1250LR36C are listed on our Part Details page. You can also find images and similar parts to MPC1250LR36C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC1250LR36C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC1250LR36C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC1250LR36C fall under?
The MPC1250LR36C is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MPC1250LR36C when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC1250LR36C you can contact the distributor directly for product support, shipping queries etc.
Is the MPC1250LR36C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC1250LR36C have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MPC1250LR36C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC1250LR36C often in real-time on the comparison pages.
What if I can't find stock of MPC1250LR36C?
You can fill out our help required form which you can use to request a quote for MPC1250LR36C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.