MPC1040LR88C Inductors & Filters by KEMET

INDUCTOR 0.88UH 20% SMD POWER

Status: Unknown
Series: MPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s MPC Series of metal composite inductors is designed for use in power supplies with high ripple current. These inductors offer superior saturation current when compared to technologies based on ferrite cores. Their low height makes them ideal in applications with thin profile requirements. The flat wire used in the design of the MPC Series enables high ripple current carrying capabilities.

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Farnell
Farnell
from US$0.95
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.62
85
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.11
-
Buy Now
Logo for element14
element14
from US$0.96
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 880nH
RMS Current (Irms) 17A
Inductor Construction Shielded
Saturation Current (Isat) 24A
Product Range MPC Series
Power Inductor Case 11.5mm x 10mm x 4mm
DC Resistance Max 0.0023ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Power Inductors-SMD 0.88uH 20% 24A DCR=2.3mOhms | Rapid Electronics
Surface Mount Power Inductor, Mpc Series, 880 Nh, 20%, Shielded, 2300 Ohm, 17 A Rohs Compliant: Yes |Kemet MPC1040LR88C | Newark Electronics
Power Inductor (SMD), 880 nH, ± 20%, 17 A, 24 A, 11.5mm x 10mm x 4mm | Avnet America
INDUCTOR, 0.88UH, 20%, SMD, POWER | element14
Power Inductor (SMD), 880 nH, � 20%, 17 A, 24 A, 11.5mm x 10mm x 4mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MPC1040LR88C?

Additional datasheets, footprints and schematics for MPC1040LR88C are listed on our Part Details page. You can also find images and similar parts to MPC1040LR88C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MPC1040LR88C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC1040LR88C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MPC1040LR88C fall under?

The MPC1040LR88C is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to MPC1040LR88C when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MPC1040LR88C you can contact the distributor directly for product support, shipping queries etc.

Is the MPC1040LR88C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MPC1040LR88C have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MPC1040LR88C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MPC1040LR88C often in real-time on the comparison pages.

What if I can't find stock of MPC1040LR88C?

You can fill out our help required form which you can use to request a quote for MPC1040LR88C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay