Status: | Unknown |
---|---|
Series: | MPC Series |
RoHS: | Unknown |
Inductance | 680nH |
---|---|
RMS Current (Irms) | 18A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 16A |
Product Range | MPC Series |
Power Inductor Case | 8mm x 6.7mm x 5mm |
DC Resistance Max | 0.0022ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2018) |
INDUCTOR, 0.68UH, 20%, SMD, POWER | element14 |
Surface Mount Power Inductor, Mpc Series, 680 Nh, 20%, Shielded, 2200 Ohm, 18 A Rohs Compliant: Yes |Kemet MPC0750LR68C | Newark Electronics |
Power Inductor (SMD), 680 nH, ± 20%, 18 A, 16 A, 8mm x 6.7mm x 5mm | Avnet America |
Where can I find additional details, specifications and documents for a MPC0750LR68C?
Additional datasheets, footprints and schematics for MPC0750LR68C are listed on our Part Details page. You can also find images and similar parts to MPC0750LR68C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPC0750LR68C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPC0750LR68C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPC0750LR68C fall under?
The MPC0750LR68C is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MPC0750LR68C when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPC0750LR68C you can contact the distributor directly for product support, shipping queries etc.
Is the MPC0750LR68C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPC0750LR68C have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for MPC0750LR68C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPC0750LR68C often in real-time on the comparison pages.
What if I can't find stock of MPC0750LR68C?
You can fill out our help required form which you can use to request a quote for MPC0750LR68C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.