Status: | Unknown |
---|---|
Series: | MPB22 Series |
RoHS: | Unknown |
Product Range | MPB22 Series |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Switch Operation | Momentary Spring Return |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Illumination Colour | Green |
Contact Voltage DC Nom | - |
Switch Terminals | Wire Leaded |
SVHC | No SVHC (15-Jan-2018) |
LED Voltage | 12V |
Lead Length | 500mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
Illuminated Pushbutton Switch, Mpb22 Series, Spst-No, Spst-Nc, Momentary Spring Return, 5 A, 250 V Rohs Compliant: Yes |Multicomp Pro MPB22-A0F10E-612-T1Q | Newark Electronics |
PB SWITCH, ILLUM, SPST, 5A, 250VAC, GRN | element14 |
Where can I find additional details, specifications and documents for a MPB22-A0F10E-612-T1Q?
Additional datasheets, footprints and schematics for MPB22-A0F10E-612-T1Q are listed on our Part Details page. You can also find images and similar parts to MPB22-A0F10E-612-T1Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPB22-A0F10E-612-T1Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPB22-A0F10E-612-T1Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPB22-A0F10E-612-T1Q fall under?
The MPB22-A0F10E-612-T1Q is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPB22-A0F10E-612-T1Q when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPB22-A0F10E-612-T1Q you can contact the distributor directly for product support, shipping queries etc.
Is the MPB22-A0F10E-612-T1Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPB22-A0F10E-612-T1Q have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MPB22-A0F10E-612-T1Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPB22-A0F10E-612-T1Q often in real-time on the comparison pages.
What if I can't find stock of MPB22-A0F10E-612-T1Q?
You can fill out our help required form which you can use to request a quote for MPB22-A0F10E-612-T1Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.