Status: | Unknown |
---|---|
Series: | MPB19 Series |
RoHS: | Unknown |
Product Range | MPB19 Series |
---|---|
Contact Configuration | DPST-NO DPST-NC |
Switch Operation | Latching |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Illumination Colour | Green |
Contact Voltage DC Nom | - |
Switch Terminals | Solder |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
Illuminated Pushbutton Switch, Mpb19 Series, Dpst-No, Dpst-Nc, Pull-On Lock, 5 A, 250 V, Green Rohs Compliant: Yes |Multicomp Pro MPB19-D0F21P-612-JQ | Newark Electronics |
PB SWITCH, ILLUM, DPST, 5A, 250VAC, GRN | element14 |
Where can I find additional details, specifications and documents for a MPB19-D0F21P-612-JQ?
Additional datasheets, footprints and schematics for MPB19-D0F21P-612-JQ are listed on our Part Details page. You can also find images and similar parts to MPB19-D0F21P-612-JQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPB19-D0F21P-612-JQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPB19-D0F21P-612-JQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPB19-D0F21P-612-JQ fall under?
The MPB19-D0F21P-612-JQ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPB19-D0F21P-612-JQ when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPB19-D0F21P-612-JQ you can contact the distributor directly for product support, shipping queries etc.
Is the MPB19-D0F21P-612-JQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPB19-D0F21P-612-JQ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MPB19-D0F21P-612-JQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPB19-D0F21P-612-JQ often in real-time on the comparison pages.
What if I can't find stock of MPB19-D0F21P-612-JQ?
You can fill out our help required form which you can use to request a quote for MPB19-D0F21P-612-JQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.