Status: | Unknown |
---|---|
Series: | MPB19 Series |
RoHS: | Unknown |
Product Range | MPB19 Series |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Switch Operation | Momentary Spring Return |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Illumination Colour | Red |
Contact Voltage DC Nom | - |
Switch Terminals | Solder |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
---|
PB SWITCH, ILLUM, SPST, 5A, 250VAC, RED | Farnell |
Illuminated Pushbutton Switch, Mpb19 Series, Spst-No, Spst-Nc, Momentary Spring Return, 5 A, 250 V Rohs Compliant: Yes |Multicomp Pro MPB19-A0F10R-312-JQ | Newark Electronics |
Where can I find additional details, specifications and documents for a MPB19-A0F10R-312-JQ?
Additional datasheets, footprints and schematics for MPB19-A0F10R-312-JQ are listed on our Part Details page. You can also find images and similar parts to MPB19-A0F10R-312-JQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MPB19-A0F10R-312-JQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MPB19-A0F10R-312-JQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MPB19-A0F10R-312-JQ fall under?
The MPB19-A0F10R-312-JQ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MPB19-A0F10R-312-JQ when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MPB19-A0F10R-312-JQ you can contact the distributor directly for product support, shipping queries etc.
Is the MPB19-A0F10R-312-JQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MPB19-A0F10R-312-JQ have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MPB19-A0F10R-312-JQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MPB19-A0F10R-312-JQ often in real-time on the comparison pages.
What if I can't find stock of MPB19-A0F10R-312-JQ?
You can fill out our help required form which you can use to request a quote for MPB19-A0F10R-312-JQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.