Status: | Unknown |
---|---|
Series: | MP8 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | MP8 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
DIODE, BRIDGE RECT, 1-PH, 200V, TH | element14 |
Diode, Bridge Rect, 1-Ph, 200V, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a MP802G?
Additional datasheets, footprints and schematics for MP802G are listed on our Part Details page. You can also find images and similar parts to MP802G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP802G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP802G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP802G fall under?
The MP802G is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MP802G when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP802G you can contact the distributor directly for product support, shipping queries etc.
Is the MP802G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP802G have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MP802G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP802G often in real-time on the comparison pages.
What if I can't find stock of MP802G?
You can fill out our help required form which you can use to request a quote for MP802G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.