Status: | Unknown |
---|---|
Series: | MP6 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | MP6 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 50V, Th | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 50V, TH | element14 |
Where can I find additional details, specifications and documents for a MP6005G?
Additional datasheets, footprints and schematics for MP6005G are listed on our Part Details page. You can also find images and similar parts to MP6005G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP6005G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP6005G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP6005G fall under?
The MP6005G is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MP6005G when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP6005G you can contact the distributor directly for product support, shipping queries etc.
Is the MP6005G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP6005G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MP6005G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP6005G often in real-time on the comparison pages.
What if I can't find stock of MP6005G?
You can fill out our help required form which you can use to request a quote for MP6005G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.