Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Microphone |
---|---|
Supply Voltage Min | 1.64V |
Supply Voltage Max | 3.6V |
IC Package Type | LGA |
No. of Pins | 6Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Brief Features | Low Power Consumption 120dBSPL Acoustic Omnidirectional Sensitivity |
Operating Temperature Range | -30°C to +85°C |
Supply Voltage Range | 1.64V to 3.6V |
SENSOR, ACOUSTIC, 120DBSPL, 6HLGA | Farnell |
Mic Omni-Directional -26dB 3.6V Rectangular Solder Pad | Avnet America |
Where can I find additional details, specifications and documents for a MP45DT02TR?
Additional datasheets, footprints and schematics for MP45DT02TR are listed on our Part Details page. You can also find images and similar parts to MP45DT02TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP45DT02TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP45DT02TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP45DT02TR fall under?
The MP45DT02TR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to MP45DT02TR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP45DT02TR you can contact the distributor directly for product support, shipping queries etc.
Is the MP45DT02TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP45DT02TR have stock available?
Authorised distributors including element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for MP45DT02TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP45DT02TR often in real-time on the comparison pages.
What if I can't find stock of MP45DT02TR?
You can fill out our help required form which you can use to request a quote for MP45DT02TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.